Texas Instruments TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232EIDR

Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection - TRS232EIDR - Texas Instruments
Dallas, TX, United States
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection
TRS232EIDR
TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection TRS232EIDR
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85

Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-TRS232EIDR
Dual -9V SOIC Interface Transceiver IC 710-TRS232EIDR
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC -40 to 85 Product overview: TRS232EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232EIDR can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC -40 to 85 Product overview: TRS232EIDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS232EIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIDR - 034971-TRS232EIDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIDR
034971-TRS232EIDR
Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIDR 034971-TRS232EIDR
Manufacturer: Texas Instruments Win Source Part Number: 034971-TRS232EIDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034971-TRS232EIDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Power Management

Buy Now Datasheet
Drivers, Receivers, Transceivers - TRS232EIDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS232EIDR
Drivers, Receivers, Transceivers TRS232EIDR
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS232EIDR
RS-232 Interface IC TRS232EIDR
RS-232 Interface IC Dual RS232 Drvr/Rcvr

RS-232 Interface IC Dual RS232 Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS232EIDR 710-TRS232EIDR 034971-TRS232EIDR TRS232EIDR TRS232EIDR
Product Name TRS232E Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection Dual -9V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TRS232EIDR Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML-SP Quad Differential Line Receivers - DS26F32MWRQMLV - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
2 suppliers
Interface Transceiver IC - 710-DS3698N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers