Texas Instruments TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side TRS3386ECPW

Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
Request a Quote Datasheet
Description
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side - TRS3386ECPW - Texas Instruments
Dallas, TX, United States
TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side
TRS3386ECPW
TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side TRS3386ECPW
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70

RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TRS3386ECPW - 1274060-TRS3386ECPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TRS3386ECPW
1274060-TRS3386ECPW
Interface - Interface - Drivers, Receivers, Transceivers - TRS3386ECPW 1274060-TRS3386ECPW
Manufacturer: Texas Instruments Win Source Part Number: 1274060-TRS3386ECPW Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TRS3386ECDWR; TRS3386ECPWG4; TRS3386ECPW; TRS3386ECPWRG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274060-TRS3386ECPW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TRS3386ECDWR; TRS3386ECPWG4; TRS3386ECPW; TRS3386ECPWRG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TRS3386ECPW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 2 Rcvr, PDSO20

Line Transceiver, 3 Func, 3 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-TRS3386ECPW
TSSOP Interface Transceiver IC 710-TRS3386ECPW
RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70 Product overview: TRS3386ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3386ECPW can be used for catalog matching and distributor lookup.

RS-232 Transceiver With Split Supply Pin for Logic Side 20-TSSOP 0 to 70 Product overview: TRS3386ECPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TRS3386ECPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TRS3386ECPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TRS3386ECPW
Drivers, Receivers, Transceivers TRS3386ECPW
IC TRANSCEIVER FULL 3/2 20TSSOP

IC TRANSCEIVER FULL 3/2 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
TRS3386ECPW
RS-232 Interface IC TRS3386ECPW
RS-232 Interface IC RS-232 Xceiver

RS-232 Interface IC RS-232 Xceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TRS3386ECPW 1274060-TRS3386ECPW TRS3386ECPW 710-TRS3386ECPW TRS3386ECPW TRS3386ECPW
Product Name TRS3386E RS-232 Transceiver With Split Supply Pin for Logic Side Interface - Interface - Drivers, Receivers, Transceivers - TRS3386ECPW TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
DS26F31MQML-SP Quad High Speed Differential Line Drivers - DS26F31MWFQMLV - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
3 suppliers
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15MDW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details