The SN65ALS176D is a differential bus transceiver in an 8-pin SOIC package measuring 4.9 mm by 3.91 mm, designed for bidirectional data communication on multipoint bus lines. It operates from a single 5-V power supply with a supply-current maximum of 30 mA and is characterized for operation from -40°C to 85°C. The device meets TIA/EIA-422-B, TIA/EIA-485-A, and ITU recommendations V.11 and X.27, with a driver skew of 15 ns. It includes thermal shutdown protection, driver current limiting, and receiver open-circuit fail-safe design.
Differential Bus Transceiver 8-SOIC -40 to 85
Texas Instruments SN65ALS176D
Texas Instruments SN65ALS176D
RS-422/485 Transceiver, 35Mbps, SOIC, 5V, Half Duplex Product overview: SN65ALS176D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65ALS176D can be used for catalog matching and distributor lookup.
BUS TRANSCEIVER DIFF, SMD, 65ALS176; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-422/RS-485 Interface IC Differential Bus
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65ALS176D | 1791623 | 710-SN65ALS176D | 33AH4742 | SN65ALS176D |
| Product Name | SN65ALS176 Differential Bus Transceiver | Line Interface ICs | 5V SOIC Interface Transceiver IC | Bus Transceiver Diff, Smd, 65Als176; Device Type Texas Instruments | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Transceiver; Differential Bus Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | Other; 4.75V | 5V | ||
| # of Tx | 1 # | 1 # | |||
| # of Rx | 1 # |