Texas Instruments SLK2501 OC-48 Muti-Rate SONET Transceiver SLK2501IPZP

Description
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLK2501 OC-48 Muti-Rate SONET Transceiver - SLK2501IPZP - Texas Instruments
Dallas, TX, United States
SLK2501 OC-48 Muti-Rate SONET Transceiver
SLK2501IPZP
SLK2501 OC-48 Muti-Rate SONET Transceiver SLK2501IPZP
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85

OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SLK2501IPZP - 129405-SLK2501IPZP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SLK2501IPZP
129405-SLK2501IPZP
Interface - Interface - Drivers, Receivers, Transceivers - SLK2501IPZP 129405-SLK2501IPZP
Manufacturer: Texas Instruments Win Source Part Number: 129405-SLK2501IPZP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129405-SLK2501IPZP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SONET/SDH
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SLK2501IPZP
Interface Transceiver IC 710-SLK2501IPZP
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85 Product overview: SLK2501IPZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLK2501IPZP can be used for catalog matching and distributor lookup.

OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85 Product overview: SLK2501IPZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLK2501IPZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SLK2501IPZP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SLK2501IPZP
Drivers, Receivers, Transceivers SLK2501IPZP
IC TRANSCEIVER FULL 1/1 100HTQFP

IC TRANSCEIVER FULL 1/1 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SLK2501IPZP 129405-SLK2501IPZP 710-SLK2501IPZP SLK2501IPZP
Product Name SLK2501 OC-48 Muti-Rate SONET Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SLK2501IPZP Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 2.625 Other; 2.3 V ~ 2.7 V Other; 2.3V ~ 2.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details