The SN65C1406D is a triple low-power driver/receiver IC designed to interface data terminal equipment with data circuit-terminating equipment in compliance with TIA/EIA-232-F. It is packaged in a 16-pin small-outline (SOIC) configuration and characterized for operation from -40°C to 85°C. The device features a driver output slew rate limited to 30 V/µs maximum, receiver input hysteresis of 1000 mV typical, and an on-chip 1-µs noise filter. It operates with a wide driver supply voltage range of ±4.5 V to ±15 V and consumes 5 mW typical power. The receiver outputs are push-pull and functionally interchangeable with the MC145406 and TL145406.
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85 Product overview: SN65C1406D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1406D can be used for catalog matching and distributor lookup.
RS-232 Interface IC Triple Low-Power Driver and Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1406D | 710-SN65C1406D | SN65C1406D |
| Product Name | SN65C1406 Triple Low-Power Drivers And Receivers | Low-Power SOIC Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 3 # | ||
| Data Rate | 120 kbps | 120 kbps |