Texas Instruments SN65472-EP SN65472-EP Dual Peripheral Driver SN65472DREP

Description
SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65472-EP SN65472-EP Dual Peripheral Driver - SN65472DREP - Texas Instruments
Dallas, TX, United States
SN65472-EP SN65472-EP Dual Peripheral Driver
SN65472DREP
SN65472-EP SN65472-EP Dual Peripheral Driver SN65472DREP
SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85

SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 4.75V 5.25V SOIC Interface Transceiver IC
704-SN65472DREP
Dual 4.75V 5.25V SOIC Interface Transceiver IC 704-SN65472DREP
Pref DRVR Dual 4.75V to 5.25V 8-Pin SOIC T/R Product overview: SN65472DREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN65472DREP can be used for catalog matching and distributor lookup.

Pref DRVR Dual 4.75V to 5.25V 8-Pin SOIC T/R Product overview: SN65472DREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.75V, 5.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 4.75V, 5.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN65472DREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65472DREP - 934461-SN65472DREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65472DREP
934461-SN65472DREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65472DREP 934461-SN65472DREP
Manufacturer: Texas Instruments Win Source Part Number: 934461-SN65472DREP Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SN65472 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-38204-1-ND, 296-38204-6, -V62/13618-01XE-NDR, SN65472DREP-ND, 296-38204-2, 296-38204-1, -V62/13618-01XE

Manufacturer: Texas Instruments
Win Source Part Number: 934461-SN65472DREP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SN65472
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-38204-1-ND, 296-38204-6, -V62/13618-01XE-NDR, SN65472DREP-ND, 296-38204-2, 296-38204-1, -V62/13618-01XE

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65472DREP 704-SN65472DREP 934461-SN65472DREP
Product Name SN65472-EP SN65472-EP Dual Peripheral Driver Dual 4.75V 5.25V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65472DREP
Device Type SN65472-EP SN65472-EP Dual Peripheral Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers