3-V to 5.5-V Dual RS-232 Port 48-TSSOP -40 to 85
3- to 5.5-V multichannel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection 48-TSSOP -40 to 85 Product overview: SN65C23243DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C23243DGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145311-SN65C23243DGG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 6/10
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Line Transceiver, 6 Func, 6 Driver, 10 Rcvr, PDSO48
RS-232 Interface IC Dual 3-5.5V RS232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C23243DGGR | 710-SN65C23243DGGR | 145311-SN65C23243DGGR | SN65C23243DGGR | SN65C23243DGGR |
| Product Name | SN65C23243 3-V to 5.5-V Dual RS-232 Port | TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65C23243DGGR | RS-232 Interface IC | |
| Technology | RS232 | ||||
| Device Type | SN65C23243 3-V to 5.5-V Dual RS-232 Port | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 10 # |