Texas Instruments SN65240 Dual Universal Serial Bus Port Transient Suppressor SN65240PW

Description
Dual Universal Serial Bus Port Transient Suppressor 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Universal Serial Bus Port Transient Suppressor 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65240 Dual Universal Serial Bus Port Transient Suppressor - SN65240PW - Texas Instruments
Dallas, TX, United States
SN65240 Dual Universal Serial Bus Port Transient Suppressor
SN65240PW
SN65240 Dual Universal Serial Bus Port Transient Suppressor SN65240PW
Dual Universal Serial Bus Port Transient Suppressor 8-TSSOP -40 to 85

Dual Universal Serial Bus Port Transient Suppressor 8-TSSOP -40 to 85

Supplier's Site Datasheet
Ic, Dual Usb Port Tvs 8-Tssop; Ic Interface Type Texas Instruments - 28AH4973 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Usb Port Tvs 8-Tssop; Ic Interface Type Texas Instruments
28AH4973
Ic, Dual Usb Port Tvs 8-Tssop; Ic Interface Type Texas Instruments 28AH4973
IC, DUAL USB PORT TVS 8-TSSOP; IC Interface Type:USB; Interface Applications:USB Full-Speed Host, Hub or Peripheral Ports; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:TSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

IC, DUAL USB PORT TVS 8-TSSOP; IC Interface Type:USB; Interface Applications:USB Full-Speed Host, Hub or Peripheral Ports; Supply Voltage Min:3V; Supply Voltage Max:5V; Interface Case Style:TSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SN65240PW 28AH4973
Product Name SN65240 Dual Universal Serial Bus Port Transient Suppressor Ic, Dual Usb Port Tvs 8-Tssop; Ic Interface Type Texas Instruments
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type PDIP,TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details