The SN64BCT126A is a quadruple bus buffer gate with 3-state outputs, available in a 14-pin SOIC (D) package measuring 506.6 mm in length and 8 mm in width. It operates over a temperature range of -40°C to 85°C, features ESD protection exceeding 2000 V per MIL-STD-883 Method 3015, and ensures high-impedance outputs during power-up and power-down. Supply voltage ranges from 4.5 V to 5.5 V, with a high-level output current of -15 mA and a low-level output current of 64 mA.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 85 Product overview: SN64BCT126ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN64BCT126ADR can be used for catalog matching and distributor lookup.
Bus Driver, BCT/FBT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN64BCT126ADR | 704-SN64BCT126ADR | SN64BCT126ADR |
| Product Name | SN64BCT126A Quadruple Bus Buffer Gate With 3-State Outputs | SOIC Interface Transceiver IC | |
| Technology | BCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |