Texas Instruments SN65175 Quadruple Differential Line Receiver SN65175DRE4

Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Description
Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65175 is a quadruple differential line receiver designed to meet ANSI standards EIA/TIA-422-B, RS-423-B, and RS-485, as well as ITU recommendations V.10, V.11, X.26, and X.27. It is suitable for multipoint bus transmission in noisy environments and can operate at data rates up to 10 megabits per second. The device features 3-state outputs, a common-mode input voltage range of -12 V to 12 V, and an input sensitivity of ±200 mV, with typical input hysteresis of 50 mV for improved noise immunity. The SN65175 operates from a single 5-V supply and has a low power requirement, making it efficient for various applications, including motor drives and factory automation. It is characterized for operation over a temperature range of -40°C to 85°C and offers high input impedance of 12 k,Ѷ minimum. The device is available in a 16-pin SOIC package, making it a compact solution for integration into electronic systems.

Datasheet Summary
Powered by GS/AI

The SN65175 is a quadruple differential line receiver designed to meet ANSI standards EIA/TIA-422-B, RS-423-B, and RS-485, as well as ITU recommendations V.10, V.11, X.26, and X.27. It is suitable for multipoint bus transmission in noisy environments and can operate at data rates up to 10 megabits per second. The device features 3-state outputs, a common-mode input voltage range of -12 V to 12 V, and an input sensitivity of ±200 mV, with typical input hysteresis of 50 mV for improved noise immunity. The SN65175 operates from a single 5-V supply and has a low power requirement, making it efficient for various applications, including motor drives and factory automation. It is characterized for operation over a temperature range of -40°C to 85°C and offers high input impedance of 12 k,Ѷ minimum. The device is available in a 16-pin SOIC package, making it a compact solution for integration into electronic systems.

Suppliers

Company
Product
Description
Supplier Links
SN65175 Quadruple Differential Line Receiver - SN65175DRE4 - Texas Instruments
Dallas, TX, United States
SN65175 Quadruple Differential Line Receiver
SN65175DRE4
SN65175 Quadruple Differential Line Receiver SN65175DRE4
Quadruple Differential Line Receiver 16-SOIC -40 to 85

Quadruple Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN65175DRE4
Product Name SN65175 Quadruple Differential Line Receiver
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details