OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 211767-SLK2511CPZP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85 Product overview: SLK2511CPZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SLK2511CPZP can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SLK2511CPZP | 211767-SLK2511CPZP | 710-SLK2511CPZP |
| Product Name | SLK2511C OC-48,24,12 SONET SDH Multi-rate Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SLK2511CPZP | Interface Transceiver IC |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver |
| Supply Voltage | 2.5V; Other; 2.625 | Other; 2.375 V ~ 2.625 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |