Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RC4560IPWR

Description
Win Source Part Number: 966337-RC4560IPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 5.5V/µs Gain Bandwidth Product: 15 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 500 µV Current - Supply: 4.3mA Current - Output / Channel: 50 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RC4580IPWR; RC4580QPWRQ1; RC4580IPW; TS462CPT; TS972IPT; TS972IYPT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: RC4560IPWRG4-ND,296- 17544-6,-RC4560IPWRG 4,-RC4560IPWRE4,-RC4 560IPWRE4-NDR,-RC456 0IPWRG4-NDR,RC4560IP WRE4-ND,296-17544-1, 296-17544-2,-RC4560I PWR-NDR,-296-17544-1 -ND,RC4560IPWRE4,-29 6-17544-1,RC4560IPWR G4 Base Product Number: RC4560 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote Datasheet
Description
Win Source Part Number: 966337-RC4560IPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 5.5V/µs Gain Bandwidth Product: 15 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 500 µV Current - Supply: 4.3mA Current - Output / Channel: 50 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RC4580IPWR; RC4580QPWRQ1; RC4580IPW; TS462CPT; TS972IPT; TS972IYPT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: RC4560IPWRG4-ND,296- 17544-6,-RC4560IPWRG 4,-RC4560IPWRE4,-RC4 560IPWRE4-NDR,-RC456 0IPWRG4-NDR,RC4560IP WRE4-ND,296-17544-1, 296-17544-2,-RC4560I PWR-NDR,-296-17544-1 -ND,RC4560IPWRE4,-29 6-17544-1,RC4560IPWR G4 Base Product Number: RC4560 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 966337-RC4560IPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
966337-RC4560IPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 966337-RC4560IPWR
Win Source Part Number: 966337-RC4560IPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 5.5V/µs Gain Bandwidth Product: 15 MHz Current - Input Bias: 40 nA Voltage - Input Offset: 500 µV Current - Supply: 4.3mA Current - Output / Channel: 50 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): RC4580IPWR; RC4580QPWRQ1; RC4580IPW; TS462CPT; TS972IPT; TS972IYPT; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: RC4560IPWRG4-ND,296- 17544-6,-RC4560IPWRG 4,-RC4560IPWRE4,-RC4 560IPWRE4-NDR,-RC456 0IPWRG4-NDR,RC4560IP WRE4-ND,296-17544-1, 296-17544-2,-RC4560I PWR-NDR,-296-17544-1 -ND,RC4560IPWRE4,-29 6-17544-1,RC4560IPWR G4 Base Product Number: RC4560 Voltage - Supply Span (Min): 4 V Voltage - Supply Span (Max): 32 V

Win Source Part Number: 966337-RC4560IPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5.5V/µs
Gain Bandwidth Product: 15 MHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4.3mA
Current - Output / Channel: 50 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): RC4580IPWR; RC4580QPWRQ1; RC4580IPW; TS462CPT; TS972IPT; TS972IYPT;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: RC4560IPWRG4-ND,296-17544-6,-RC4560IPWRG4,-RC4560IPWRE4,-RC4560IPWRE4-NDR,-RC4560IPWRG4-NDR,RC4560IPWRE4-ND,296-17544-1,296-17544-2,-RC4560IPWR-NDR,-296-17544-1-ND,RC4560IPWRE4,-296-17544-1,RC4560IPWRG4
Base Product Number: RC4560
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 32 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 966337-RC4560IPWR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260809-SI32184-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54LS54/BCA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers