Differential Bus Transceiver 8-SOIC -25 to 85
RS-422/485 Bus Transceiver, Half Duplex, 35Kbps, 5V, SOIC Product overview: SN65ALS1176D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65ALS1176D can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus Transceiver
IC, BUS TRANSCEIVER DIFF, 65ALS1176; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65ALS1176D | 710-SN65ALS1176D | SN65ALS1176D | 29AH7361 |
| Product Name | SN65ALS1176 Differential Bus Transceiver | 5V SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC | Ic, Bus Transceiver Diff, 65Als1176; Device Type Texas Instruments |
| Device Type | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |
| # of Rx | 1 # | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |