Texas Instruments SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN SCAN92LV090VEH/NOPB

Description
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-LQFP -40 to 85
Request a Quote Datasheet
Description
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN - SCAN92LV090VEH/NOPB - Texas Instruments
Dallas, TX, United States
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN
SCAN92LV090VEH/NOPB
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN SCAN92LV090VEH/NOPB
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-LQFP -40 to 85

9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SCAN92LV090VEH/NOPB
3.3V Interface Transceiver IC 710-SCAN92LV090VEH/NOPB
9-Ch LVDS Transceiver, 100Mbps, 3.3V, 64-LQFP, -40 to 85C Product overview: SCAN92LV090VEH/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SCAN92LV090VEH/N OPB can be used for catalog matching and distributor lookup.

9-Ch LVDS Transceiver, 100Mbps, 3.3V, 64-LQFP, -40 to 85C Product overview: SCAN92LV090VEH/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SCAN92LV090VEH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090VEH/NOPB - 131303-SCAN92LV090VEH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090VEH/NOPB
131303-SCAN92LV090VEH/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090VEH/NOPB 131303-SCAN92LV090VEH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131303-SCAN92LV090VE H/NOPB Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 9/9 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131303-SCAN92LV090VEH/NOPB
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 9/9
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SCAN92LV090VEH/NOPB
LVDS Interface IC SCAN92LV090VEH/NOPB
LVDS Interface IC 9-channel bus LVDS transceiver with boundary SCAN 64-LQFP -40 to 85

LVDS Interface IC 9-channel bus LVDS transceiver with boundary SCAN 64-LQFP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SCAN92LV090VEH/NOPB 710-SCAN92LV090VEH/NOPB 131303-SCAN92LV090VEH/NOPB SCAN92LV090VEH/NOPB
Product Name SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090VEH/NOPB LVDS Interface IC
Technology LVDS
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details