The SN65C1406DR is a triple low-power driver/receiver IC compliant with TIA/EIA-232-F, housed in a 16-pin SOIC package. It operates from -40°C to 85°C and consumes 5 mW typical power. The drivers feature a maximum slew rate of 30 V/µs, and the receivers include a 1-µs noise filter and 1000 mV typical hysteresis. The device is designed for interfacing DTE with DCE and is functionally interchangeable with the MC145406 and TL145406. The package dimensions and tape reel specifications match the SOIC-D configuration with a 2500-unit reel size.
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 211858-SN65C1406DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85 Product overview: SN65C1406DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1406DR can be used for catalog matching and distributor lookup.
RS-232 Interface IC Triple Low-Power Driver and Receiver
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C1406DR | 211858-SN65C1406DR | 710-SN65C1406DR | SN65C1406DR |
| Product Name | SN65C1406 Triple Low-Power Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - SN65C1406DR | Low-Power SOIC Interface Transceiver IC | RS-232 Interface IC |
| Device Type | Receiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 3 # | |||
| Data Rate | 120 kbps | 120 kbps |