Industrial CAN Transceiver 8-SON -55 to 125
CAN Transceiver 1Mbps 5V 8-SON -55 to 125C Product overview: SN55HVD251DRJR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55HVD251DRJR can be used for catalog matching and distributor lookup.
CAN Interface IC Industrial CAN Transceiver
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
IC TRANSCEIVER FULL 1/1 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN55HVD251DRJR | 710-SN55HVD251DRJR | SN55HVD251DRJR | 28AH4880 | SN55HVD251DRJR |
| Product Name | SN55HVD251 Industrial CAN Transceiver | 5V Interface Transceiver IC | CAN Interface IC | Can Transceiver, 1Mbps, 1Dr/1Rx, Son-8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |