Texas Instruments SN64BCT25245 Octal 25-Ohm Bus Transceivers SN64BCT25245DW

Description
Octal 25-Ohm Bus Transceivers 24-SOIC -40 to 85
Request a Quote
Description
Octal 25-Ohm Bus Transceivers 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN64BCT25245DW is an octal bus transceiver designed for asynchronous communication between data buses, featuring a 25-ohm impedance. It supports data transmission in both directions, controlled by a direction-control (DIR) input, and includes an output-enable (OE) input for isolating the buses. The device is capable of sinking up to 188 mA, making it suitable for driving 25-ohm transmission lines effectively. This transceiver utilizes a state-of-the-art BiCMOS design that significantly reduces quiescent current (ICCZ) and minimizes noise through distributed VCC and GND pins. It operates in a high-impedance state during power-up and power-down, ensuring safe operation. The SN64BCT25245DW is characterized for a temperature range of -40°C to 85°C and offers ESD protection exceeding 2000 V per MIL-STD-883C. It is available in a 24-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The SN64BCT25245DW is an octal bus transceiver designed for asynchronous communication between data buses, featuring a 25-ohm impedance. It supports data transmission in both directions, controlled by a direction-control (DIR) input, and includes an output-enable (OE) input for isolating the buses. The device is capable of sinking up to 188 mA, making it suitable for driving 25-ohm transmission lines effectively. This transceiver utilizes a state-of-the-art BiCMOS design that significantly reduces quiescent current (ICCZ) and minimizes noise through distributed VCC and GND pins. It operates in a high-impedance state during power-up and power-down, ensuring safe operation. The SN64BCT25245DW is characterized for a temperature range of -40°C to 85°C and offers ESD protection exceeding 2000 V per MIL-STD-883C. It is available in a 24-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
SN64BCT25245 Octal 25-Ohm Bus Transceivers - SN64BCT25245DW - Texas Instruments
Dallas, TX, United States
SN64BCT25245 Octal 25-Ohm Bus Transceivers
SN64BCT25245DW
SN64BCT25245 Octal 25-Ohm Bus Transceivers SN64BCT25245DW
Octal 25-Ohm Bus Transceivers 24-SOIC -40 to 85

Octal 25-Ohm Bus Transceivers 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN64BCT25245DW
8-bit 5V SOIC Interface Transceiver IC 704-SN64BCT25245DW
Octal 8-Bit Transceiver, 5V, 3-STATE, SOIC, BICMOS Product overview: SN64BCT25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN64BCT25245DW can be used for catalog matching and distributor lookup.

Octal 8-Bit Transceiver, 5V, 3-STATE, SOIC, BICMOS Product overview: SN64BCT25245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN64BCT25245DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN64BCT25245DW 704-SN64BCT25245DW
Product Name SN64BCT25245 Octal 25-Ohm Bus Transceivers 8-bit 5V SOIC Interface Transceiver IC
Technology BCT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers