The SN64BCT125A is a quadruple bus buffer with 3-state outputs, designed for driving bus lines or buffer-memory address registers. It is available in a 14-pin SOIC (D) package and operates over a temperature range of −40°C to 85°C. Each output is disabled when the associated output-enable input is high, ensuring high-impedance during power-up and power-down. The device supports a supply voltage range of 4.5 V to 5.5 V, with a high-level output current of −15 mA and a low-level output current of 64 mA. ESD protection exceeds 2000 V per MIL-STD-883C Method 3015.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SO -40 to 85
Bus Driver, BCT/FBT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN64BCT125ANSR | SN64BCT125ANSR |
| Product Name | SN64BCT125A Quadruple Bus Buffer Gate With 3-State Outputs | |
| Technology | BCT | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |