The SN54HC126J is a quadruple buffer with 3-state outputs in a 14-pin ceramic dual in-line package (CDIP), measuring 21.30 mm × 7.60 mm. It operates over a temperature range of -55°C to 125°C and supports a supply voltage from 2 V to 6 V. Each buffer provides a Boolean function Y = A and can drive up to 10 LSTTL loads. The device features buffered inputs and offers significant power reduction compared to LSTTL logic.
Quadruple Bus Buffer Gates With 3-State Outputs 14-CDIP -55 to 125
Bus Driver, HC/UH Series, 4-Func, 1-Bit, True Output, CMOS, CDIP14
Military 4-ch, 2-V to 6-V buffers with 3-state outputs 14-CDIP -55 to 125 Product overview: SN54HC126J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN54HC126J can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN54HC126J | SN54HC126J | 704-SN54HC126J |
| Product Name | SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs | Interface Transceiver IC | |
| Technology | HC |