Texas Instruments SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN SCAN92LV090SLC/NOPB

Description
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-NFBGA -40 to 85
Request a Quote Datasheet
Description
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN - SCAN92LV090SLC/NOPB - Texas Instruments
Dallas, TX, United States
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN
SCAN92LV090SLC/NOPB
SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN SCAN92LV090SLC/NOPB
9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-NFBGA -40 to 85

9 Channel Bus LVDS Transceiver w/ Boundary SCAN 64-NFBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090SLC/NOPB - 793988-SCAN92LV090SLC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090SLC/NOPB
793988-SCAN92LV090SLC/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090SLC/NOPB 793988-SCAN92LV090SLC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 793988-SCAN92LV090SL C/NOPB Series: SCAN Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 64-LFBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 9/9 Duplex: Half Family Name: SCAN92LV090 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-FBGA Alternative Parts (Cross-Reference): BU90LV049A; BU90LV049A-E2; BU90RT102-E2; SCAN92LV090SLCX; Introduction Date: April 01, 2001 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793988-SCAN92LV090SLC/NOPB
Series: SCAN
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LFBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 9/9
Duplex: Half
Family Name: SCAN92LV090
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-FBGA
Alternative Parts (Cross-Reference): BU90LV049A; BU90LV049A-E2; BU90RT102-E2; SCAN92LV090SLCX;
Introduction Date: April 01, 2001
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
710-SCAN92LV090SLC/NOPB
3.3V Interface Transceiver IC 710-SCAN92LV090SLC/NOPB
9-Ch LVDS Bus Transceiver, 100Mbps, 3.3V, 64-FBGA, -40 to 85C Product overview: SCAN92LV090SLC/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SCAN92LV090SLC/N OPB can be used for catalog matching and distributor lookup.

9-Ch LVDS Bus Transceiver, 100Mbps, 3.3V, 64-FBGA, -40 to 85C Product overview: SCAN92LV090SLC/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SCAN92LV090SLC/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SCAN92LV090SLC/NOPB
LVDS Interface IC SCAN92LV090SLC/NOPB
LVDS Interface IC 9-channel bus LVDS transceiver with boundary SCAN 64-NFBGA -40 to 85

LVDS Interface IC 9-channel bus LVDS transceiver with boundary SCAN 64-NFBGA -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SCAN92LV090SLC/NOPB 793988-SCAN92LV090SLC/NOPB 710-SCAN92LV090SLC/NOPB SCAN92LV090SLC/NOPB
Product Name SCAN92LV090 9 Channel Bus LVDS Transceiver w/ Boundary SCAN Interface - Interface - Drivers, Receivers, Transceivers - SCAN92LV090SLC/NOPB 3.3V Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details