Quadruple differential line receiver with 3-state outputs designed for multipoint bus transmission in noisy environments, meeting EIA/TIA-422-B, RS-423-B, and RS-485 standards. Operates from a single 5-V supply with a common-mode input voltage range of −12 V to 12 V and input sensitivity of ±200 mV. Packaged in 16-pin SOIC measuring 9.9 mm × 6 mm. Characterized for operation from −40°C to 85°C.
Quadruple Differential Line Receiver 16-SOIC -40 to 85
IC QUAD DIFF LINE RCVR 16-SOIC Product overview: SN65175DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65175DG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252578-SN65175DG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65175DG4 | 710-SN65175DG4 | 1252578-SN65175DG4 |
| Product Name | SN65175 Quadruple Differential Line Receiver | Quad SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65175DG4 |
| Device Type | Receiver | Transceiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | 5V | ||
| # of Tx | 0 # |