Texas Instruments PGA4311 4-Channel, +/-5V Audio Volume Control PGA4311U/1K

Description
4-Channel, +/-5V Audio Volume Control 28-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Channel, +/-5V Audio Volume Control 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA4311 4-Channel, +/-5V Audio Volume Control - PGA4311U/1K - Texas Instruments
Dallas, TX, United States
PGA4311 4-Channel, +/-5V Audio Volume Control
PGA4311U/1K
PGA4311 4-Channel, +/-5V Audio Volume Control PGA4311U/1K
4-Channel, +/-5V Audio Volume Control 28-SOIC -40 to 85

4-Channel, +/-5V Audio Volume Control 28-SOIC -40 to 85

Supplier's Site Datasheet
Audio Special Purpose - PGA4311U/1K - 126449-PGA4311U/1K - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA4311U/1K
126449-PGA4311U/1K
Audio Special Purpose - PGA4311U/1K 126449-PGA4311U/1K
Manufacturer: Texas Instruments Win Source Part Number: 126449-PGA4311U/1K Packaging: Reel - TR Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126449-PGA4311U/1K
Packaging: Reel - TR
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Purpose: Volume Control
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number PGA4311U/1K 126449-PGA4311U/1K
Product Name PGA4311 4-Channel, +/-5V Audio Volume Control Audio Special Purpose - PGA4311U/1K
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details