Texas Instruments SN65ALS180 Differential Driver And Receiver Pair SN65ALS180D

Description
Differential Driver And Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Differential Driver And Receiver Pair 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65ALS180 Differential Driver And Receiver Pair - SN65ALS180D - Texas Instruments
Dallas, TX, United States
SN65ALS180 Differential Driver And Receiver Pair
SN65ALS180D
SN65ALS180 Differential Driver And Receiver Pair SN65ALS180D
Differential Driver And Receiver Pair 14-SOIC -40 to 85

Differential Driver And Receiver Pair 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65ALS180D
5V SOIC Interface Transceiver IC 710-SN65ALS180D
RS-422/485 Transceiver, 25Mbps, 5V, SOIC Product overview: SN65ALS180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65ALS180D can be used for catalog matching and distributor lookup.

RS-422/485 Transceiver, 25Mbps, 5V, SOIC Product overview: SN65ALS180D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65ALS180D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS180D - 1252591-SN65ALS180D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS180D
1252591-SN65ALS180D
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS180D 1252591-SN65ALS180D
Manufacturer: Texas Instruments Win Source Part Number: 1252591-SN65ALS180D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN65ALS180 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): ADM1491EBRZ; ADM1491EBRZ-REEL7; MAX489CSD+TG068; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252591-SN65ALS180D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN65ALS180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): ADM1491EBRZ; ADM1491EBRZ-REEL7; MAX489CSD+TG068;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Differential Driver/ Receiver, 5V; Device Type Texas Instruments - 54AH1449 - Newark, An Avnet Company
Chicago, IL, United States
Differential Driver/ Receiver, 5V; Device Type Texas Instruments
54AH1449
Differential Driver/ Receiver, 5V; Device Type Texas Instruments 54AH1449
DIFFERENTIAL DRIVER/ RECEIVER, 5V; Device Type:Differential Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

DIFFERENTIAL DRIVER/ RECEIVER, 5V; Device Type:Differential Driver / Receiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65ALS180D
RS-422/RS-485 Interface IC SN65ALS180D
RS-422/RS-485 Interface IC Diff Driver And Receiver Pair

RS-422/RS-485 Interface IC Diff Driver And Receiver Pair

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65ALS180D 710-SN65ALS180D 1252591-SN65ALS180D 54AH1449 SN65ALS180D
Product Name SN65ALS180 Differential Driver And Receiver Pair 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS180D Differential Driver/ Receiver, 5V; Device Type Texas Instruments RS-422/RS-485 Interface IC
Device Type Receiver Transceiver Receiver; Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V 5V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details