The SN65ALS176 is a differential bus transceiver with integrated driver and receiver, designed for multipoint data communication on balanced transmission lines. It operates from a single 5-V supply and is characterized for operation from -40°C to 85°C. The device is available in an 8-pin SOIC package measuring 4.9 mm by 3.91 mm and meets or exceeds TIA/EIA-422-B, TIA/EIA-485-A, ITU V.11, and X.27 standards. It features driver current limiting, thermal shutdown protection, and a receiver with open-circuit fail-safe design. Maximum supply current is 30 mA, and data rates up to 35 Mbaud are supported with a skew of 15 ns.
Differential Bus Transceiver 8-SOIC -40 to 85
Differential Bus Transceiver 8-SOIC -40 to 85 Product overview: SN65ALS176DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65ALS176DG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC Differential Bus Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65ALS176DG4 | 710-SN65ALS176DG4 | SN65ALS176DG4 |
| Product Name | SN65ALS176 Differential Bus Transceiver | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |