Texas Instruments SN54F240 Octal Buffers/Drivers With 3-State Outputs SN54F240J

Description
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F240 Octal Buffers/Drivers With 3-State Outputs - SN54F240J - Texas Instruments
Dallas, TX, United States
SN54F240 Octal Buffers/Drivers With 3-State Outputs
SN54F240J
SN54F240 Octal Buffers/Drivers With 3-State Outputs SN54F240J
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1354671-SN54F240J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1354671-SN54F240J
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1354671-SN54F240J
Win Source Part Number: 1354671-SN54F240J Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. Mfr: Texas Instruments Series: 54F Package: Bulk Product Status: Active Package / Case: 20-CDIP (0.300", 7.62mm) Supplier Device Package: 20-CDIP Base Product Number: 54F240 Mounting Type: Through Hole HTSUS: 8542.39.0001 Voltage - Supply: 4.5V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Inverting Current - Output High, Low: 12mA, 48mA Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1354671-SN54F240J
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
Mfr: Texas Instruments
Series: 54F
Package: Bulk
Product Status: Active
Package / Case: 20-CDIP (0.300", 7.62mm)
Supplier Device Package: 20-CDIP
Base Product Number: 54F240
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Inverting
Current - Output High, Low: 12mA, 48mA
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet
Interface Transceiver IC - 704-SN54F240J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
704-SN54F240J
Interface Transceiver IC 704-SN54F240J
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125 Product overview: SN54F240J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN54F240J can be used for catalog matching and distributor lookup.

Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125 Product overview: SN54F240J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN54F240J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN54F240J 1354671-SN54F240J 704-SN54F240J
Product Name SN54F240 Octal Buffers/Drivers With 3-State Outputs Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Interface Transceiver IC
Technology F
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MKA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details