Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2K PLL1700E/2K

Description
Manufacturer: Texas Instruments Win Source Part Number: 101212-PLL1700E/2K Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 36.87MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 101212-PLL1700E/2K Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 36.87MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2K - 101212-PLL1700E/2K - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2K
101212-PLL1700E/2K
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2K 101212-PLL1700E/2K
Manufacturer: Texas Instruments Win Source Part Number: 101212-PLL1700E/2K Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3.3V, 5V Maximum Input Frequency: 36.87MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 101212-PLL1700E/2K
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 36.87MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 101212-PLL1700E/2K
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E/2K
Supply Voltage Other; 3.3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Modems - ICs and Modules - SI2439-A-FMR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details