Texas Instruments SLK2511A OC-48,24,12 SONET SDH Multi-rate Transceiver SLK2511AIPZPG4

Description
OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SLK2511A OC-48,24,12 SONET SDH Multi-rate Transceiver
SLK2511AIPZPG4
SLK2511A OC-48,24,12 SONET SDH Multi-rate Transceiver SLK2511AIPZPG4
OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85

OC-48,24,12 SONET SDH Multi-rate Transceiver 100-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
881-SLK2511AIPZPG4
Interface Transceiver IC 881-SLK2511AIPZPG4
TRANSCEIVER, PQFP100, GREEN, PLASTIC, HTQFP-100 Product overview: SLK2511AIPZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SLK2511AIPZPG4 can be used for catalog matching and distributor lookup.

TRANSCEIVER, PQFP100, GREEN, PLASTIC, HTQFP-100 Product overview: SLK2511AIPZPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Computer Equipment Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 881-SLK2511AIPZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SLK2511AIPZPG4 - 064748-SLK2511AIPZPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SLK2511AIPZPG4
064748-SLK2511AIPZPG4
Interface - Interface - Drivers, Receivers, Transceivers - SLK2511AIPZPG4 064748-SLK2511AIPZPG4
Manufacturer: Texas Instruments Win Source Part Number: 064748-SLK2511AIPZPG 4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SDH Sonet Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 064748-SLK2511AIPZPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SDH Sonet
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SLK2511AIPZPG4 881-SLK2511AIPZPG4 064748-SLK2511AIPZPG4
Product Name SLK2511A OC-48,24,12 SONET SDH Multi-rate Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SLK2511AIPZPG4
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS
Data Rate 2.49E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details