Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SN412008DRG4

Description
Win Source Part Number: 1260435-SN412008DRG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 8 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 500 µV Current - Supply: 4mA (x2 Channels) Current - Output / Channel: 35 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SN412008DRE4,SN41200 8DRE4 Base Product Number: SN412008 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260435-SN412008DRG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 8 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 500 µV Current - Supply: 4mA (x2 Channels) Current - Output / Channel: 35 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SN412008DRE4,SN41200 8DRE4 Base Product Number: SN412008 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260435-SN412008DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260435-SN412008DRG4
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260435-SN412008DRG4
Win Source Part Number: 1260435-SN412008DRG4 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: SoundPlus™ Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20V/µs Gain Bandwidth Product: 8 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 500 µV Current - Supply: 4mA (x2 Channels) Current - Output / Channel: 35 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: SN412008DRE4,SN41200 8DRE4 Base Product Number: SN412008 Voltage - Supply Span (Min): 5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260435-SN412008DRG4
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: SoundPlus™
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 500 µV
Current - Supply: 4mA (x2 Channels)
Current - Output / Channel: 35 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: SN412008DRE4,SN412008DRE4
Base Product Number: SN412008
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1260435-SN412008DRG4
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details