The Q2006F41 is a 6 Amp Triac from Littelfuse, Inc., designed for AC switching and phase control applications. It is available in sensitive, standard, and alternistor types, making it suitable for various control scenarios, including motor speed and temperature modulation, lighting controls, and static switching relays. The sensitive type operates in Quadrants I and IV, while the standard type functions in Quadrants I and III. The alternistor type is optimized for high dv/dt applications and operates in Quadrants I, II, and III.
This Triac series supports a voltage rating of up to 1000 V and has a surge capability of up to 85 A. The device features glass-passivated junctions and is RoHS compliant. It requires only a short gate activation pulse during each half-cycle, which enhances its efficiency in digital control circuitry. The product is UL recognized as an electrically isolated semiconductor device, ensuring safety and reliability in various applications. It is particularly effective in circuits with inductive loads, where high commutation performance is essential.
6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Standard 200V 6A Through Hole TO-202
TRIAC 200V 6A TO202
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | Q2006F41 | Q2006F41-ND | Q2006F41 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q2006F41 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VTM | 1.6 volts | ||
| IT(RMS) | 6 amps | 6 amps | |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |