TRIAC Standard 600V 8A Through Hole TO-220 Isolated Tab
TRIAC 600V 8A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Q6008L559-ND | Q6008L559 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Isolated Tab, Formed Leads | TO-220-3 Isolated Tab, Formed Leads |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 600 volts |