Manufacturer: WeEn Semiconductors
Win Source Part Number: 791058-OT411,127
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3 Full Pack, Isolated Tab
Configuration: Single
Triac Type: Standard
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
TRIAC TO220F
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 791058-OT411,127 | OT411,127 |
| Product Name | Triacs - OT411,127 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab |