10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
TRIAC Standard 400V 10A Through Hole TO-202
TRIAC 400V 10A TO202
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | Q4010F51 | Q4010F51-ND | Q4010F51 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4010F51 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| VTM | 1.6 volts | ||
| IT(RMS) | 10 amps | 10 amps | |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |