TRIAC Alternistor - Snubberless 200V 6A Surface Mount TO-252, (D-Pak)
TRIAC ALTERNISTOR 200V 6A TO252
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Q2006DH3TP-ND | Q2006DH3TP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 200 volts |