25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
TRIAC Alternistor - Snubberless 200V 25A Through Hole TO-218 Isolated Tab
TRIAC ALTERNISTOR 200V 25A TO218
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | Q2025K6TP | Q2025K6TP-ND | Q2025K6TP |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q2025K6TP | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| VTM | 1.8 volts | ||
| IT(RMS) | 25 amps | 25 amps | |
| Package Type | TO-218-3 Isolated Tab, TO-218AC | TO-218-3 Isolated Tab, TO-218AC |