1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
TRIAC 200V 1A TO92
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | Q201E4 | Q201E4 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q201E4 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| VTM | 1.6 volts | |
| IT(RMS) | 1 amps | 1 amps |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) |