TRIAC, 400V, 15A, TO-48; Peak Repetitive Off State Voltage:400V; On State RMS Current:15A; Triac Case Style:TO-48; Gate Trigger Voltage Max:2.5V; Peak Non Repetitive Surge Current:150A; Holding Current Max:60mA; No. of Pins:2Pins RoHS Compliant: Yes
TRIAC 400V 15A TO48
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 31C4944 | NTE5675 |
| Product Name | Triac, 400V, 15A, To-48; Peak Repetitive Off State Voltage Nte Electronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-48 | TO-208AA, TO-48-3, Stud |
| Pin Count | 2 | |
| VDRM | 400 volts |