TRIAC SENS GATE 200V 4A TO252 Product overview: Q2004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, TO252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 4A, TO252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2004D3RP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1090985-Q2004D3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Logic - Sensitive Gate
Family Name: Q2004D3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-252, (D-Pak)
Alternative Parts (Cross-Reference): Q2004D3; Q2004D3TP; Q4004D3; Q6004D3;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
TRIAC Logic - Sensitive Gate 200V 4A Surface Mount TO-252, (D-Pak)
TRIAC SENS GATE 200V 4A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-Q2004D3RP | 1090985-Q2004D3RP | Q2004D3RP-ND | Q2004D3RP |
| Product Name | 200V 4A TO252 Triac | Triacs - Q2004D3RP | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-252-3 | TO-252, (D-Pak) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 200 volts | 200 volts |