Littelfuse, Inc. TRIACs Q2006DH3RP

Description
TRIAC Alternistor - Snubberless 200V 6A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 200V 6A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q2006DH3RP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 200V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 200V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
200V 6A 10 ma Triac
300-Q2006DH3RP
200V 6A 10 ma Triac 300-Q2006DH3RP
Thyristor Altnstr 200V 6A 10-10-10 ma TO252THYRISTORS Product overview: Q2006DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, 10 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 6A, 10 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2006DH3RP can be used for catalog matching and distributor lookup.

Thyristor Altnstr 200V 6A 10-10-10 ma TO252THYRISTORS Product overview: Q2006DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, 10 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 6A, 10 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2006DH3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q2006DH3RP - 792764-Q2006DH3RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q2006DH3RP
792764-Q2006DH3RP
Triacs - Q2006DH3RP 792764-Q2006DH3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792764-Q2006DH3RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 55A, 65A Triac Type: Alternistor - Snubberless Part Status: Obsolete(EOL) Family Name: Q2006DH3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): FT0808BD00TR ; FT0807BD00TR; Q2006DH3; Q2006DH3TP; Introduction Date: June 25, 2005 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792764-Q2006DH3RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 55A, 65A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Family Name: Q2006DH3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): FT0808BD00TR ; FT0807BD00TR; Q2006DH3; Q2006DH3TP;
Introduction Date: June 25, 2005
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q2006DH3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q2006DH3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q2006DH3RP
TRIAC ALTERNISTOR 200V 6A TO252

TRIAC ALTERNISTOR 200V 6A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number Q2006DH3RP-ND 300-Q2006DH3RP 792764-Q2006DH3RP Q2006DH3RP
Product Name TRIACs 200V 6A 10 ma Triac Triacs - Q2006DH3RP Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 200 volts 200 volts
Unlock Full Specs
to access all available technical data