Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations
TRIAC Internally Triggered 200V 6A Through Hole TO-220 Isolated Tab
Manufacturer: Teccor Electronics
Win Source Part Number: 1241163-Q2006LT
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Thyristor Quadrac 200V 80A 3-Pin(3+Tab) TO-220AB Isolated Bulk Product overview: Q2006LT from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 200V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 200V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2006LT can be used for catalog matching and distributor lookup.
TRIAC INT TRIGGER 200V 6A TO220
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | Q2006LT | Q2006LT-ND | 1241163-Q2006LT | 300-Q2006LT | Q2006LT |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q2006LT | TRIACs | Triacs - Q2006LT | Isolated 200V 80A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.6 volts | ||||
| IT(RMS) | 6 amps | 6 amps |