Littelfuse, Inc. 200V 8A 35 ma Triac Q2008DH4RP

Description
Thyristor Altnstr 200V 8A 35-35-35 ma TO252THYRISTORS Product overview: Q2008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, 35 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 8A, 35 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2008DH4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Altnstr 200V 8A 35-35-35 ma TO252THYRISTORS Product overview: Q2008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, 35 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 8A, 35 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2008DH4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 8A 35 ma Triac
300-Q2008DH4RP
200V 8A 35 ma Triac 300-Q2008DH4RP
Thyristor Altnstr 200V 8A 35-35-35 ma TO252THYRISTORS Product overview: Q2008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, 35 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 8A, 35 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2008DH4RP can be used for catalog matching and distributor lookup.

Thyristor Altnstr 200V 8A 35-35-35 ma TO252THYRISTORS Product overview: Q2008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, 35 ma. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 8A, 35 ma. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q2008DH4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q2008DH4RP - 792766-Q2008DH4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q2008DH4RP
792766-Q2008DH4RP
Triacs - Q2008DH4RP 792766-Q2008DH4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792766-Q2008DH4RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Part Status: Obsolete(EOL) Family Name: Q2008DH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): FT0814BD00TR ; Q2008DH4; Q2008DH4TP; Q4008DH4; Introduction Date: June 25, 2005 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792766-Q2008DH4RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Part Status: Obsolete(EOL)
Family Name: Q2008DH4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): FT0814BD00TR ; Q2008DH4; Q2008DH4TP; Q4008DH4;
Introduction Date: June 25, 2005
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - Q2008DH4RP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 200V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 200V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q2008DH4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q2008DH4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q2008DH4RP
TRIAC ALTERNISTOR 200V 8A TO252

TRIAC ALTERNISTOR 200V 8A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-Q2008DH4RP 792766-Q2008DH4RP Q2008DH4RP-ND Q2008DH4RP
Product Name 200V 8A 35 ma Triac Triacs - Q2008DH4RP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 200 volts 200 volts
Unlock Full Specs
to access all available technical data