30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms
TRIAC Alternistor - Snubberless 400V 30A Through Hole TO-220 Isolated Tab
ALTERNISTOR TRIACS, 400V, 30A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:30A; Triac Case Style:TO-220; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:290A; Holding Current Max:75mA; MSL:- RoHS Compliant: Yes
TRIAC ALTERNISTOR 400V 30A TO220
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q4030LH5 | Q4030LH5-ND | 12J0461 | Q4030LH5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4030LH5 | TRIACs | Alternistor Triacs, 400V, 30A, To-220; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| VTM | 1.4 volts | |||
| IT(RMS) | 30 amps | 30 amps | ||
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220; TO-220 | TO-220-3 Isolated Tab |