TRIAC Alternistor - Snubberless 400V 8A Through Hole TO-220 Non-Isolated Tab
TRIAC ALTERNISTOR 400V 8A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Q4008RH467-ND | Q4008RH467 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 400 volts |