ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - UML6NTR UML6NTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036016-UML6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT5 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036016-UML6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT5 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - UML6NTR - 036016-UML6NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - UML6NTR
036016-UML6NTR
TRANSISTORS - Transistors (BJT) - Single - UML6NTR 036016-UML6NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 036016-UML6NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT5 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036016-UML6NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT5
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-UML6NTR
12V 0.5A Bipolar Transistor 276-UML6NTR
TRANS NPN 12V 0.5A UMT5 Product overview: UML6NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML6NTR can be used for catalog matching and distributor lookup.

TRANS NPN 12V 0.5A UMT5 Product overview: UML6NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML6NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - UML6NTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
UML6NTR-ND
Single Bipolar Transistors UML6NTR-ND
Bipolar (BJT) Transistor NPN + Diode (Isolated) 12V 500mA 320MHz 120mW Surface Mount UMT5

Bipolar (BJT) Transistor NPN + Diode (Isolated) 12V 500mA 320MHz 120mW Surface Mount UMT5

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
UML6NTR
Bipolar Transistors - BJT UML6NTR
Bipolar Transistors - BJT Complex Bipolar DC-DC Converter

Bipolar Transistors - BJT Complex Bipolar DC-DC Converter

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UML6NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UML6NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UML6NTR
TRANS NPN 12V 0.5A UMT5

TRANS NPN 12V 0.5A UMT5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 036016-UML6NTR 276-UML6NTR UML6NTR-ND UML6NTR UML6NTR
Product Name TRANSISTORS - Transistors (BJT) - Single - UML6NTR 12V 0.5A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN + Diode (Isolated) NPN NPN
Package Type SOT3; UMT5 Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353 UMT5
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data