UMH2N FHA is a dual NPN digital transistor with built-in bias resistors in a SOT-363 (UMT6) package, designed for automotive applications. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device features independent transistor channels to eliminate interference, and total power dissipation is rated at 150 mW. Input resistance is specified as 47 kΩ, with a DC current gain minimum of 68. The part is AEC-Q101 qualified and supports automated mounting.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMH2NFHA | UMH2NFHA |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN+NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |