ROHM Semiconductor USA, LLC PNP General Purpose Amplification Transistor + Switching Diode UML1N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP General Purpose Amplification Transistor + Switching Diode - UML1N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor + Switching Diode
UML1N
PNP General Purpose Amplification Transistor + Switching Diode UML1N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-UML1N
50V 0.15A Bipolar Transistor 276-UML1N
TRANS PNP 50V 0.15A SOT353 Product overview: UML1N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML1N can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A SOT353 Product overview: UML1N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML1N can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - UML1N - 048524-UML1N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - UML1N
048524-UML1N
TRANSISTORS - Transistors (BJT) - Single - UML1N 048524-UML1N
Manufacturer: Rohm Semiconductor Win Source Part Number: 048524-UML1N Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT5 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048524-UML1N
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT5
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number UML1N 276-UML1N 048524-UML1N
Product Name PNP General Purpose Amplification Transistor + Switching Diode 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - UML1N
Polarity PNP PNP PNP; PNP + Diode (Isolated)
Package Type SOT-353 Reel - TR SOT3; UMT5
Transistor Grade / Operating Range Commercial
Unlock Full Specs
to access all available technical data