Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
TRANS, NPN, AEC-Q101, 22K/22K, SOT-353; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor RoHS Compliant: Yes
NPN+NPN DIGITAL TRANSISTOR (CORR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-UMH1NFHATNTR-ND | 89Y7406 | UMH1NFHATN |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Trans, Npn, Aec-Q101, 22K/22K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Trans, Npn, Aec-Q101, 22K/22K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm |