Win Source Part Number: 978771-UMH33NTN
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 400mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 100mV @ 3mA, 30mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 820 @ 10mA, 5V
Frequency - Transition: 35MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMT6
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: 846-UMH33NTNTR
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 20V 400mA 35MHz 150mW Surface Mount UMT6
TRANS PREBIAS 2NPN 20V UMT6
TRANS PREBIAS 2NPN 20V UMT6
NPN+NPN, SOT-363, DUAL DIGITAL T Product overview: UMH33NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH33NTN can be used for catalog matching and distributor lookup.
NPN+NPN, SOT-363, DUAL DIGITAL T
NPN+NPN, SOT-363, DUAL DIGITAL T
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 978771-UMH33NTN | 846-UMH33NTNTR-ND | 293-UMH33NTN | UMH33NTN | UMH33NTN |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | |
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | |
| IC(max) | 400 milliamps | 400 milliamps | 400 milliamps | 400 milliamps | |
| Power Gain | 820 dB | ||||
| Operating Frequency | 35 MHz | 35 MHz | 35 MHz |