ROHM Semiconductor USA, LLC PNP+NPN General Purpose Amplification Transistor UMZ2N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP+NPN General Purpose Amplification Transistor - UMZ2N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+NPN General Purpose Amplification Transistor
UMZ2N
PNP+NPN General Purpose Amplification Transistor UMZ2N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - UMZ2N - 1277343-UMZ2N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - UMZ2N
1277343-UMZ2N
TRANSISTORS - Transistors (BJT) - Arrays - UMZ2N 1277343-UMZ2N
Manufacturer: Rohm Semiconductor Win Source Part Number: 1277343-UMZ2N Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277343-UMZ2N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number UMZ2N 1277343-UMZ2N
Product Name PNP+NPN General Purpose Amplification Transistor TRANSISTORS - Transistors (BJT) - Arrays - UMZ2N
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details