ROHM Semiconductor USA, LLC 60V 0.6A Bipolar Transistor UMT2907AT106

Description
TRANS PNP 60V 0.6A UMT3 Product overview: UMT2907AT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT2907AT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.6A UMT3 Product overview: UMT2907AT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT2907AT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-UMT2907AT106
60V 0.6A Bipolar Transistor 276-UMT2907AT106
TRANS PNP 60V 0.6A UMT3 Product overview: UMT2907AT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT2907AT106 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A UMT3 Product overview: UMT2907AT106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT2907AT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - UMT2907AT106 - 036022-UMT2907AT106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - UMT2907AT106
036022-UMT2907AT106
TRANSISTORS - Transistors (BJT) - Single - UMT2907AT106 036022-UMT2907AT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 036022-UMT2907AT106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036022-UMT2907AT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - UMT2907AT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
UMT2907AT106DKR-ND
Single Bipolar Transistors UMT2907AT106DKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - UMT2907AT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
UMT2907AT106CT-ND
Single Bipolar Transistors UMT2907AT106CT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - UMT2907AT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
UMT2907AT106TR-ND
Single Bipolar Transistors UMT2907AT106TR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMT2907AT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMT2907AT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMT2907AT106
TRANS PNP 60V 0.6A UMT3

TRANS PNP 60V 0.6A UMT3

Supplier's Site
Single Bipolar Transistors - UMT2907AT106 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
UMT2907AT106
Single Bipolar Transistors UMT2907AT106
TRANS PNP 60V 0.6A UMT3

TRANS PNP 60V 0.6A UMT3

Supplier's Site Datasheet
Transistor,pnp,60V,0.6A,sot-323; Transistor Polarity Rohm - 84R7727 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,pnp,60V,0.6A,sot-323; Transistor Polarity Rohm
84R7727
Transistor,pnp,60V,0.6A,sot-323; Transistor Polarity Rohm 84R7727
TRANSISTOR,PNP,60V,0 .6A,SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR,PNP,60V,0.6A,SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-UMT2907AT106 036022-UMT2907AT106 UMT2907AT106DKR-ND UMT2907AT106 UMT2907AT106 84R7727
Product Name 60V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - UMT2907AT106 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor,pnp,60V,0.6A,sot-323; Transistor Polarity Rohm
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323 UMT3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 60 volts 60 volts 60 volts
fT 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
20V 1A Bipolar Transistor - 276-BCP68-16 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details