ROHM Semiconductor USA, LLC Single Bipolar Transistors UMT4401U3T106

Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-UMT4401U3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-UMT4401U3T106CT-ND
Single Bipolar Transistors 846-UMT4401U3T106CT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-UMT4401U3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-UMT4401U3T106TR-ND
Single Bipolar Transistors 846-UMT4401U3T106TR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1102338-UMT4401U3T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1102338-UMT4401U3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1102338-UMT4401U3T106
Win Source Part Number: 1102338-UMT4401U3T10 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V Frequency - Transition: 250MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-UMT4401U3T106TR, 846-UMT4401U3T106CT, 846-UMT4401U3T106DKR Base Product Number: UMT4401

Win Source Part Number: 1102338-UMT4401U3T106
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Frequency - Transition: 250MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-UMT4401U3T106TR,846-UMT4401U3T106CT,846-UMT4401U3T106DKR
Base Product Number: UMT4401

Buy Now Datasheet
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-UMT4401U3T106
40V 0.6A Bipolar Transistor 276-UMT4401U3T106
TRANS NPN 40V 0.6A UMT3 Product overview: UMT4401U3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT4401U3T106 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A UMT3 Product overview: UMT4401U3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT4401U3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMT4401U3T106 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMT4401U3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMT4401U3T106
TRANS NPN 40V 0.6A UMT3

TRANS NPN 40V 0.6A UMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-UMT4401U3T106CT-ND 1102338-UMT4401U3T106 276-UMT4401U3T106 UMT4401U3T106
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT3 Tape & Reel (TR)
IC(max) 600 milliamps 600 milliamps 600 milliamps
Power Gain 100 dB
Operating Frequency 250 MHz
Unlock Full Specs
to access all available technical data